OMEGA Engineering, Inc. Pressure Sensor, Analogue, 5Psi, 30Vdc; Operating Pressure Max Omega PX329-005G5V

Description
PRESSURE SENSOR, ANALOGUE, 5PSI, 30VDC; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, ANALOGUE, 5PSI, 30VDC; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 5Psi, 30Vdc; Operating Pressure Max Omega - 30AC8223 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 5Psi, 30Vdc; Operating Pressure Max Omega
30AC8223
Pressure Sensor, Analogue, 5Psi, 30Vdc; Operating Pressure Max Omega 30AC8223
PRESSURE SENSOR, ANALOGUE, 5PSI, 30VDC; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 5PSI, 30VDC; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8223
Product Name Pressure Sensor, Analogue, 5Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10215441-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-01 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 131 psi (10.21 to 91.87 m H2O)
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure sensor with analog display - PG2409 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers