OMEGA Engineering, Inc. Pressure Transducer, 15Psi, 1/4 In-Npt; Operating Pressure Max Omega PX409-015G5V

Description
PRESSURE TRANSDUCER, 15PSI, 1/4 IN-NPT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 15PSI, 1/4 IN-NPT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 15Psi, 1/4 In-Npt; Operating Pressure Max Omega - 19X7908 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 15Psi, 1/4 In-Npt; Operating Pressure Max Omega
19X7908
Pressure Transducer, 15Psi, 1/4 In-Npt; Operating Pressure Max Omega 19X7908
PRESSURE TRANSDUCER, 15PSI, 1/4 IN-NPT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 15PSI, 1/4 IN-NPT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7908
Product Name Pressure Transducer, 15Psi, 1/4 In-Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209038-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 200 psi (141 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Oil Pressure and Temperature Sensor -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
View Details