OMEGA Engineering, Inc. Pressure Sensor, 300Psi, Gauge; Operating Pressure Max Omega PX835-300GI

Description
PRESSURE SENSOR, 300PSI, GAUGE; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:PX835 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 300PSI, GAUGE; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:PX835 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 300Psi, Gauge; Operating Pressure Max Omega - 57AH7873 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 300Psi, Gauge; Operating Pressure Max Omega
57AH7873
Pressure Sensor, 300Psi, Gauge; Operating Pressure Max Omega 57AH7873
PRESSURE SENSOR, 300PSI, GAUGE; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:PX835 Series RoHS Compliant: Yes

PRESSURE SENSOR, 300PSI, GAUGE; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:PX835 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 57AH7873
Product Name Pressure Sensor, 300Psi, Gauge; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2655850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 149 psi (0.0 to 105 m H2O)
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details