OMEGA Engineering, Inc. Pressure Transducer, 812.799Mm-Hg, Npt; Operating Pressure Max Omega PX409-16BI

Description
PRESSURE TRANSDUCER, 812.799MM-HG, NPT; Operating Pressure Max:812.799mm-Hg; Sensor Output:Current; Pressure Measurement Type:Barometric; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 812.799MM-HG, NPT; Operating Pressure Max:812.799mm-Hg; Sensor Output:Current; Pressure Measurement Type:Barometric; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 812.799Mm-Hg, Npt; Operating Pressure Max Omega - 19X7944 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 812.799Mm-Hg, Npt; Operating Pressure Max Omega
19X7944
Pressure Transducer, 812.799Mm-Hg, Npt; Operating Pressure Max Omega 19X7944
PRESSURE TRANSDUCER, 812.799MM-HG, NPT; Operating Pressure Max:812.799mm-Hg; Sensor Output:Current; Pressure Measurement Type:Barometric; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 812.799MM-HG, NPT; Operating Pressure Max:812.799mm-Hg; Sensor Output:Current; Pressure Measurement Type:Barometric; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7944
Product Name Pressure Transducer, 812.799Mm-Hg, Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH5050AD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 1754989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Liquid, Gas
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details