OMEGA Engineering, Inc. Datasheets for Air Heaters
Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters.
Air Heaters: Learn more
| Product Name | Notes |
|---|---|
| 3 Models Available • Lightweight Heat Gun • Heat Gun with Electronic Controls • Standard Heat Gun | |
| APPLICATIONS Heat or Dry Temperature Sensitive Materials Shrink Tubing Shrink Packaging and Specialty Connectors Solder and Desolder Bend Plastics Activate Adhesives Remove Decals Defrost Frozen Pipes and More Rugged, ergonomic... | |
| FEATURES Heavy-duty construction. These heaters are equipment answers of the highest dependability for plant areas starting with the very smallest and including unmanned areas. Heat source in all models is... | |
| Rugged construction. Sturdy 0.475" diameter tubular elements mounted to a heavy 14" or 38" thick steel flange. Terminal housing made of 18 gage aluminized steel. Element support plates of 16... | |
| The AHF series maximum flow air heaters are used with blowers or recirculating air in baking, drying, and preheating applications. This air heater is designed with a 23/8" O.D. aluminum... | |
| The AHP series in-line air heaters are used to heat clean, dry air or gas for baking, drying, laminating, metal working, packaging, plastic welding, preheating, sealing, soldering, shrink fitting and... | |
| The AHPF series heaters are used to heat low flows of air, gas, water, or aqueous solutions. Applications include those where clean air is necessary, as in laboratories and environmental... | |
| These heaters are used in enclosures where condensation is to be prevented or the temperature may not fall below a minimum value. In this way corrosion is avoided and an... | |
| This compact heater is designed for many different applications including electrical and electronic enclosures, display panels, access and parking control systems and personnel booths. | |
| Touch-safe heater for the use in enclosures with electrical/electroni c components. The design of the heater supports the natural convection which results in a high aircurrent of warm air. The... | |
| • 2.6 to 45 kW • 208, 240, 277, 480V 1 and 3 Phase • 8,900 to 153,600 BTU/Hr • Meets UL, NEC and OSHA Requirements • No Venting Necessary... | |
| • Compact Fan Heater for Increased Heat Output • Built-In Overheat Protection • DIN Rail Mountable • Maintains Minimum Operating Temperatures in Enclosures • Helps to Prevent Failure of Electronic... | |
| • Rugged, Reliable, Premium Quality • 2500 to 5000 Watts • 240 Volts • 2.5, 3, 4 and 5 kW Units | |
| • Side Terminals (type CAB) • Bottom Terminals (type CABB) • 6 - 100 kW • 120, 208, 240 and 480 Volt • 1 or 3 Phase • Rust-Resisting Iron... |