OMEGA Engineering, Inc. High Accuracy Pressure Transducers PX419 Series

Description
• High Standard Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability • NEW! High Accuracy Options 0.05% Accuracy Option, add Suffix "-EH", add $100 0.03% Linearity Option, add Suffix "-XL", add $200 • 5-Point NIST Traceable Calibration Included with All Models • 316 Stainless Steel Wetted Parts Welded Stainless Steel Case • Broad Temperature Compensated Range -29 to 85°C (-20 to 185°F) • Premium Temperature Performance Span: ±0.5% over Compensated Range • Now Available with M12 Connector, Order Model PX459 • Low Pressure Ranges from 10 in-H2O • Absolute Pressure from 5 to 1000 psia • Fast Response Time • Solid State Reliability and Stability • Gage and Absolute Pressures • 300% Proof Pressure Minimum
Description
• High Standard Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability • NEW! High Accuracy Options 0.05% Accuracy Option, add Suffix "-EH", add $100 0.03% Linearity Option, add Suffix "-XL", add $200 • 5-Point NIST Traceable Calibration Included with All Models • 316 Stainless Steel Wetted Parts Welded Stainless Steel Case • Broad Temperature Compensated Range -29 to 85°C (-20 to 185°F) • Premium Temperature Performance Span: ±0.5% over Compensated Range • Now Available with M12 Connector, Order Model PX459 • Low Pressure Ranges from 10 in-H2O • Absolute Pressure from 5 to 1000 psia • Fast Response Time • Solid State Reliability and Stability • Gage and Absolute Pressures • 300% Proof Pressure Minimum

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Pressure Transducers - PX419 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Pressure Transducers
PX419 Series
High Accuracy Pressure Transducers PX419 Series
• High Standard Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability • NEW! High Accuracy Options 0.05% Accuracy Option, add Suffix "-EH", add $100 0.03% Linearity Option, add Suffix "-XL", add $200 • 5-Point NIST Traceable Calibration Included with All Models • 316 Stainless Steel Wetted Parts Welded Stainless Steel Case • Broad Temperature Compensated Range -29 to 85°C (-20 to 185°F) • Premium Temperature Performance Span: ±0.5% over Compensated Range • Now Available with M12 Connector, Order Model PX459 • Low Pressure Ranges from 10 in-H2O • Absolute Pressure from 5 to 1000 psia • Fast Response Time • Solid State Reliability and Stability • Gage and Absolute Pressures • 300% Proof Pressure Minimum

• High Standard Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability
• NEW! High Accuracy Options
0.05% Accuracy Option, add Suffix "-EH", add $100
0.03% Linearity Option, add Suffix "-XL", add $200
• 5-Point NIST Traceable Calibration Included with All Models
• 316 Stainless Steel Wetted Parts
Welded Stainless Steel Case
• Broad Temperature Compensated Range
-29 to 85°C (-20 to 185°F)
• Premium Temperature Performance Span: ±0.5% over Compensated Range
• Now Available with M12 Connector, Order Model PX459
• Low Pressure Ranges from 10 in-H2O
• Absolute Pressure from 5 to 1000 psia
• Fast Response Time
• Solid State Reliability and Stability
• Gage and Absolute Pressures
• 300% Proof Pressure Minimum

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Sensors
Product Number PX419 Series
Product Name High Accuracy Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection; Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Absolute; Gauge
Media Liquid; Gas
Signal Output Analog Voltage; Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-15-11 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 203 psi (10.21 to 143 m H2O)
View Details