OMEGA Engineering, Inc. Pressure Transducer, 50Psi, 1/4 In-Npt; Operating Pressure Max Omega PX409-050DWUI

Description
PRESSURE TRANSDUCER, 50PSI, 1/4 IN-NPT; Operating Pressure Max:50psi; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 50PSI, 1/4 IN-NPT; Operating Pressure Max:50psi; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 50Psi, 1/4 In-Npt; Operating Pressure Max Omega - 19X7921 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 50Psi, 1/4 In-Npt; Operating Pressure Max Omega
19X7921
Pressure Transducer, 50Psi, 1/4 In-Npt; Operating Pressure Max Omega 19X7921
PRESSURE TRANSDUCER, 50PSI, 1/4 IN-NPT; Operating Pressure Max:50psi; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 50PSI, 1/4 IN-NPT; Operating Pressure Max:50psi; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7921
Product Name Pressure Transducer, 50Psi, 1/4 In-Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P60A/200bar - 1-P60A/200BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038615-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure sensors & Load sensors - Pressure sensors - AP3 / AG3 Dedicated Low Noise NIBP Sensor :: non invasive blood pressure monitors - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details