OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX319-015CGI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX319-015CGI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX319-015CGI-ND
Pressure Sensors, Transducers - Industrial 5880-PX319-015CGI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 15Psi, 30Vdc; Operating Pressure Max Omega - 30AC8178 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 15Psi, 30Vdc; Operating Pressure Max Omega
30AC8178
Pressure Sensor, Analogue, 15Psi, 30Vdc; Operating Pressure Max Omega 30AC8178
PRESSURE SENSOR, ANALOGUE, 15PSI, 30VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 15PSI, 30VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Vacuum Sensors Pressure Sensors
Product Number 5880-PX319-015CGI-ND 30AC8178
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 15Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Pressure Measurement Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP400 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 45.5 to 15.95 psi (32.02 to 11.23 m H2O)
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-411-T - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue
View Details