OMEGA Engineering, Inc. Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| CL120 Series Calibration COOL/HEAT Source The CL120 Series is capable of simultaneous heat and cool sourcing in one unit and is available with either one or two modules. You select... | |
| Vertical Handheld Calibrator Easy-to-hold vertical body is designed to make it intuitively easy to operate, as individual functions are accessed directly by pressing assigned keys. The main body case (sold... | |
| A compact, lightweight, portable pressure standard with 0.25% accuracy gauges, the DWT1327D Test Set is ideally suited to field testing or remote in-plant applications. The test set consists of a... | |
| For rapid on-site calibration of transducers, transmitters, gages, and many other pressure-sensitive devices, OMEGA ® PCL-5000 Series calibrators provide high accuracy, reliability, and automatic pushbutton operation. OMEGA’s PCL-5000 portable, precision... | |
| Model CL309A is a state of the art, highly reliable, rugged and easy to use milliamp calibrator. It has the functions necessary to perform all the required maintenance and calibration... | |
| Model CL601 Thermocouple Simulator K (Model CL601K) J (Model CL601J) 0.61 m (2') Cable with Male SMP Connector Common Check Points in °C and °F | |
| Model DWT1305 Deadweight Testers are dual range, precision built hydraulic instruments for testing, setting, calibrating or repairing pressure measuring devices. Each instrument is self-contained and comes complete with tools and... | |
| OMEGA’s hot point® calibrator is part of a new family of calibrators which allows calibration of thermistor, thermocouple and RTD probes quickly and easily with an accuracy to ±0.8°C... | |
| Omega’s HPP Series precision calibration pumps are designed to provide long term reliability in harsh environments. Four models are available to cover ranges from vacuum up to 690 bar (10,000... | |
| OMEGA’s new CL1000 Series Mini hot point® dry block probe calibrator offers a fast, accurate, stable solution for calibrating temperature probes in both the laboratory and in the field... | |
| OMEGA’s new hot point® calibrators allow calibration of thermocouple and RTD probes quickly and easily with accuracy to 0.9°C (1.5°F). An integral RTD sensor assures high measurement accuracy and... | |
| OMEGA’s new pressure calibration kits combine the high accuracy of DPG4000 Series digital pressure gauges with a pneumatic or hydraulic hand pump, providing an excellent solution for field calibration needs. | |
| OMEGA’s PCL340 is a general purpose, handheld pressure calibrator. With one internal pressure range and an available adaptor for external OMEGA PCL-PM Series pressure modules, it is extremely versatile. Available... | |
| Omega's CL1600 Surface Probe Tester is a system designed to check and verify surface probe readings across a wide range of temperatures, from 35 to 450°C (95 to 842°F). The... | |
| OMEGA's new CL1500 Series benchtop dry block probe calibrator is fast, accurate, and portable. It features a lightweight, rugged design suitable for both laboratory and field use. This hot/cold calibration... | |
| PCL-3000 Series digital pressure standards are specifically designed for use in the manufacture, testing, or calibration of pressure-sensitive devices. Using a patented, bonded foil strain-gage sensor and advanced microcircuitry, these... | |
| The BB-5 is an accurate repeatable single temperature reference source for fiber optic system calibrations. | |
| The BB701 Blackbody Calibrator is a high performance, rugged, portable calibrator for infrared pyrometers. The BB701 Hot/Cold model has a range of -18 to 149°C (0 to 300°F). The BB701’s... | |
| The BB702 Blackbody Calibrator is a high performance, rugged, portable calibrator for infrared pyrometers. The BB702 has a range from Ambient +10 to 215°C (Ambient +20 to 420°F) with an... | |
| The BB703 is a high performance, rugged, miniature blackbody calibrator. It is used for infrared pyrometer calibrations with a temperature range of Ambient +10 to 400°C (Ambient +20 to 752°F). | |
| The BB704 is a blackbody temperature reference source which is adjustable over a range of 100 to 398°C (212 to 750°F) and accurate to ±0.8°C (±1.4°F) of the indicated temperature. | |
| The CA71 Calibrator is a small, lightweight, multifunction calibrator that can simultaneously source and measure voltage, current, resistance, TC, RTD, frequency, and pulse signals. The Calibrator incorporates rotary switches for... | |
| The CL-355A is a small, lightweight, portable dry block calibrator, that offers fast heat-up and cooldown times with excellent performance specifications at a wide operating temperature range. It’s a good... | |
| The CL-700A Series models are shipped ready for use right out of the box complete with multi-well insert, AC power cord, insert removal tool, NIST-traceable calibration and RS232 interface. The... | |
| The CL134 Series has the same features as the CL120 but includes measurement capabilities. This additional feature simplifies the testing of temperature sensors by conveniently housing both the Source and... | |
| The CL250 frequency calibrator can source or generate frequencies from 1 count per minute to 100 kHz and can be used to calibrate a wide variety of flow measuring equipment. | |
| The CL300A multifunction thermocouple/mV calibrator combines high accuracy with ease of use. Its accuracy of ±0.3°C (±0.5ºF) includes all errors, at resolutions of 0.01°C or °F in measure mode and... | |
| The CL310 documenting multi-function calibrator delivers a feature set unmatched in high accuracy, hand-held calibrators in its price range. The CL310 delivers functions and accuracy associated with fixed installation, laboratory... | |
| The CL3515R is a portable calibrator/thermomet er with a 4-digit LCD. It is designed to use external K/J/T/E/R/S/N/L/U/B/ C type thermocouples as temperature sensors. OMEGA® offers a complete selection of... | |
| The CL530 builds on OMEGA’s 30 years of calibration experience. The user can check, calibrate, and troubleshoot 4 to 20 mA process control loops with this easy-to-use instrument. The CL532... | |
| The DPI610’s advanced features make it the calibrator of choice for a wide range of applications. It can source and read pressure and current as well as voltages. In addition,... | |
| The HH20CAL is a compact device that plugs onto a handheld thermocouple thermometer, turning it into a high accuracy thermocouple calibrator. Simply turn the vernier dial on the HH20CAL so... | |
| The new ice pointTM reference chamber TRCIII-A is the latest addition to OMEGA’s fine line of calibration reference instrumentation. The TRCIII-A ice pointTM reference chamber relies on the... | |
| The OMEGA CL20 series calibrator/ thermometers simulate, measure and record RTD, ohm, thermocouple and thermistor signals–all in one meter. They outperform the competition in the lab and on the factory... | |
| The Omega CL535 is an excellent tool for calibration, test, and diagnostics of instruments that use frequency signals. Instruments include tachometers, frequency counters, integrators, and any other frequency devices in... | |
| The Omega RHCL-2 is a microprocessor based, programmable humidity calibration system that is at home in the metrology lab or out in the field performing on site NIST traceable humidity... | |
| The OMEGA® CL100 Series are compact, easy-to-use handheld calibrators that provide a precision output signal. Models includes thermocouple calibrators, temperature calibrators, or process calibrators. Units do not read signals. Models... | |
| The OMEGA® CL3001 calibrator is an accurate fullfeatured temperature, DC and pressure calibrator intended for R&D, manufacturing and calibration lab applications. The units simple design and ease of operation allow... | |
| The OMEGA® CL542 thermocouple calibrator simulates or reads a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts. The CL542 sources precise... | |
| The OMEGA® CL543 dual T/C and RTD calibrator provides direct temperature calibration to all types of instruments such as transmitters, recorders, controllers, alarms, and data acquisition and computer systems. The... | |
| The PCL1200 multifunction calibrator has a feature set unmatched by other high-accuracy handheld calibrators in its price range. It is portable, provides the functions and accuracy of a laboratory-grade instrument,... | |
| The PCL41 Series pressure standard incorporates features found in high-end standards into an affordable, portable benchtop unit. The microprocessor-based controller allows the user to adjust display filtering for the particular... | |
| The TRC ice pointTM Reference Chamber relies on the equilibrium of ice and distilled, deionized water at atmospheric pressure to maintain six reference wells at precisely 0°C. The wells... | |
| This BB-4A is a blackbody temperature reference source which is adjustable over the range from 100 to 982°C (212 to 1800°F) and accurate to ±1°C, ±0.25% rdg. It has a... | |
| This BB705 is a blackbody temperature reference source which is adjustable over the range from 100 to 1046°C (212 to 1915°F) and accurate to ±1°C, ±0.25% rdg. It has a... | |
| With an accuracy of 0.015% of reading, 0.001 mA resolution, and 1 microamp step resolution, the PCL120 has the highest precision in its class. Other features that make the PCL120... | |
| • CE Marked • Housed in a Rugged Metal Case for Field Use • RS-232 Computer Interface for Data and Program Transfer or Real Time Control • High Accuracy and... | |
| • Excellent Accuracy ±0.6°C T/C, ±0.3°C RTD 0.015% Electrical 0.05% Pressure • Read and Source Modes • 10 T/C Types; 8 RTD types plus 400 Series Thermistor • Stores up... | |
| • Five Precalibrated Settings: 4, 8, 12, 16 and 20 mA • Easy One-Hand Operation • Source Mode Provides upto 30 Vdc Excitation • Simulate Mode Controls Loop Current with... | |
| • Low-Cost • Portable • Reference Signal for Pyrometers • Built-in Analog Power Controller with Dial Temperature Readout • Large Target Surface Area | |
| • Two Temperature Ranges: 122 to 662°F (50 to 350°C) 122 to 1112°F (50 to 600°C) • Safe, Clean, Dry Heat • Burn-Out Protection • Stainless Steel Containers • Inconel-Sheathed... |