OMEGA Engineering, Inc. Datasheets for Dial Thermometers
Dial thermometers are bimetal or bi-metallic, liquid or gas-filled, and vapor-tension-based. These devices display temperatures in Fahrenheit, Celsius, or both.
Dial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Made entirely of Stainless Steel (except dial). Ideal for lab or testing air, asphalt, babbit, cement, chemicals, food, water, waste, etc. Only available in 8" stem length, plain bushing, no... | |
| OMEGA® remote vapor- and gas-actuated thermometers are manufactured to the highest standards for a wide range of uses and can be fitted into almost any temperatureindicatin g application. These instruments... | |
| The Model J DialTemp™ bi-metal thermometer features a swivel neck which allows the large 5" dial to be set at any angle within its full 90° tilt range. In addition,... | |
| The OMEGA® Compost Thermometer is ideally suited for monitoring interior temperatures of compost piles and windrows. The clear, easy-to-read dial, with the pointer directly driven by the sensitive bimetal... | |
| The OMEGA® sanitary bimetal thermometer is specially designed for direct insertion into sanitary process applications when a standard thermowell is not specified or the process environment is not exposed... | |
| Thermometers of this design are well adapted to installation on top of tanks, boilers, in high locations or other areas where it would be difficult to read a standard angle-form... | |
| This handy little Pocket Thermometer is great for spot checking temperatures accurately and quickly. The clear easy-to-read dial with pointer directly driven by the precision sensitive bi-metal helix coil gives... | |
| Used by inspectors, technicians, maintenance and service men for general testing and checking of refrigeration, hot asphalt, dairy and food products, air conditioning systems, stack temperatures and hundreds of other... | |
| • All of Stainless Steel (except dial). • Hermetically sealed. • Model A has external pointer reset. • Rugged & Reliable • Easy to Read • Accurately Calibrated | |
| • All Stainless Steel (except dial) • Head 1.73" O.D. | |
| • All Stainless Steel (except dial) • Head 2.37" O.D. | |
| • Dual Fahrenheit and Celsius Dials • Quick Accurate Response • Magnets Provide Stable Mounting on Ferrous Surfaces |