OMEGA Engineering, Inc. Pressure Sensor, Analogue, 2.5Psi, 30Vdc; Operating Pressure Max Omega PX409-2.5DWU5V

Description
PRESSURE SENSOR, ANALOGUE, 2.5PSI, 30VDC; Operating Pressure Max:2.5psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, ANALOGUE, 2.5PSI, 30VDC; Operating Pressure Max:2.5psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 2.5Psi, 30Vdc; Operating Pressure Max Omega - 30AC8304 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 2.5Psi, 30Vdc; Operating Pressure Max Omega
30AC8304
Pressure Sensor, Analogue, 2.5Psi, 30Vdc; Operating Pressure Max Omega 30AC8304
PRESSURE SENSOR, ANALOGUE, 2.5PSI, 30VDC; Operating Pressure Max:2.5psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 2.5PSI, 30VDC; Operating Pressure Max:2.5psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site
Press Transducer, 2.5Psi, Diff, Analog Rohs Compliant Omega - 69AJ0688 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 2.5Psi, Diff, Analog Rohs Compliant Omega
69AJ0688
Press Transducer, 2.5Psi, Diff, Analog Rohs Compliant Omega 69AJ0688
PRESS TRANSDUCER, 2.5PSI, DIFF, ANALOG ROHS COMPLIANT: YES

PRESS TRANSDUCER, 2.5PSI, DIFF, ANALOG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Transmitters
Product Number 30AC8304 69AJ0688
Product Name Pressure Sensor, Analogue, 2.5Psi, 30Vdc; Operating Pressure Max Omega Press Transducer, 2.5Psi, Diff, Analog Rohs Compliant Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data