OMEGA Engineering, Inc. Datasheets for Serial Communications Computer Boards
Serial communications computer boards are boards or ports that transmit data by sending the bits one after the other over a single wire.
Serial Communications Computer Boards: Learn more
| Product Name | Notes |
|---|---|
| The OMG-ACB Series provides the PC-based system with single/dual high-speed synchronous/ asynchronous links to instruments requiring extremely fast data flow. The RS-422 communications standard allows the OMG-ACB to communicate reliably... | |
| The OMG-COMM2-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes... | |
| The OMG-COMM232-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes... | |
| The OMG-COMM232-PCI provides two RS-232 serial ports for control and automation applications. The onboard interrupt status port provides maximum Windows flexibility. The OMG-COMM232-PCI includes the 16550 UART, providing a 16... | |
| The OMG-COMM4-LPCI-DB25 Low Profile PCI serial interface provides four RS-232 serial ports, each capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum... | |
| The OMG-COMM8-A provides the PC with eight RS-232 Asynchronous ports for terminals, data collection and other devices. This product includes extended AT interrupts, extended address range for UNIX, XENIX and... | |
| The OMG-COMM8-PCI plugs into any IBM or compatible computer with the PCI bus, and provides eight RS-232 Async ports for communication servers, terminals, point of sale (POS) systems, and other... | |
| The OMG-ULTRA-485-PCI is a single channel PCI bus serial I/O adaptor. It provides one field selectable RS-422/485/530 serial port supporting asynchronous data rates up to 460.8K bps. The OMG-ULTRA-485-PCI utilizes... | |
| The OMG-ULTRA-COMM422 provides the PC with four RS-485/422 Asynchronous links to data collection or other devices. Individually selectable addresses and extended AT interrupts allow for seamless integration into DOS, Windows... | |
| The OMG-ULTRA-SIO provides the PC with two isolated RS-422/485 Asynchronous links to data collection and other devices. Isolation is important in installations where the equipment connected to the PC is... | |
| The OMG-ULTRACOMM2-PCI provides two field selectable RS-232/422/485 serial ports for control and automation applications. Configure both ports as RS-232 for standard serial COM: port requirements. Choose RS-422 for long distance... | |
| The OMG-ULTRACOMM422-PCI provides four PCI bus RS-422/485 Async links for data collection and other devices. In RS-485 mode, our auto enable feature enables the RS-485 line driver during character transmission... | |
| The OMG-VERSACOMM4-EX provides the PC with four RS-232 Async links to data collection equipment and other devices. This product features extended interrupt support, individually selectable or sharable interrupts, and an... | |
| The ULTRA-485 provides a PC with a direct RS-422/485 asynchronous link to data collection and other devices. Individually selectable address and extended 'AT' interrupts make for seamless integration into OS/2... |