OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX409-030DWU10V

Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet
Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX409-030DWU10V-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX409-030DWU10V-ND
Pressure Sensors, Transducers - Industrial 5880-PX409-030DWU10V-ND
HIGH ACCURACY PRESSURE TRANSDUCE

HIGH ACCURACY PRESSURE TRANSDUCE

Buy Now Datasheet
Pressure Sensor, 30Psi, Diff, Voltage; Operating Pressure Max Omega - 56AH8479 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, Diff, Voltage; Operating Pressure Max Omega
56AH8479
Pressure Sensor, 30Psi, Diff, Voltage; Operating Pressure Max Omega 56AH8479
PRESSURE SENSOR, 30PSI, DIFF, VOLTAGE; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, DIFF, VOLTAGE; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX409-030DWU10V-ND 56AH8479
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 30Psi, Diff, Voltage; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output Analog Voltage Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transducers - 10209264-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1661-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
3 suppliers