OMEGA Engineering, Inc. Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega PX633A5-300GI

Description
TRANSDUCER, GAUGE, 300PSI, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
Description
TRANSDUCER, GAUGE, 300PSI, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega - 32AH7899 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega
32AH7899
Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega 32AH7899
TRANSDUCER, GAUGE, 300PSI, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

TRANSDUCER, GAUGE, 300PSI, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 32AH7899
Product Name Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Z4261-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
2 suppliers
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - AD3 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Analog Voltage; Analogue
View Details