OMEGA Engineering, Inc. Pressure Sensor, Analogue, 300Psi, 40Vdc; Operating Pressure Max Omega PX43E0-300GI

Description
PRESSURE SENSOR, ANALOGUE, 300PSI, 40VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40V; Port Style:1/2" - 14 NPT; Supply Current:-; Product Range:PX43 Series RoHS Compliant: No
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 300PSI, 40VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40V; Port Style:1/2" - 14 NPT; Supply Current:-; Product Range:PX43 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 300Psi, 40Vdc; Operating Pressure Max Omega - 30AC8333 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 300Psi, 40Vdc; Operating Pressure Max Omega
30AC8333
Pressure Sensor, Analogue, 300Psi, 40Vdc; Operating Pressure Max Omega 30AC8333
PRESSURE SENSOR, ANALOGUE, 300PSI, 40VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40V; Port Style:1/2" - 14 NPT; Supply Current:-; Product Range:PX43 Series RoHS Compliant: No

PRESSURE SENSOR, ANALOGUE, 300PSI, 40VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40V; Port Style:1/2" - 14 NPT; Supply Current:-; Product Range:PX43 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8333
Product Name Pressure Sensor, Analogue, 300Psi, 40Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 2888463 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details