OMEGA Engineering, Inc. Datasheets for Vacuum Gauges and Instruments
Vacuum gauges are devices for measuring vacuum or sub-atmospheric pressures.
Vacuum Gauges and Instruments: Learn more
| Product Name | Notes |
|---|---|
| • ±0.25% Accuracy • 316 SS Wetted Parts • Selectable Engineering Units • Selectable Auto Shutoff Times • Front Zero Function • Memory up to 6 Readings • 4-Digit Display... | |
| • 0.25% FS Accuracy • Monel Wetted Parts • Stem and Panel Mount • Mirrored Scale • 4½, 6, or 8½" Dial Sizes | |
| • 0.5% FS Accuracy • PGH Gauge Ranges from 15 psi to 20,000 psi • Double-Strength Shatter-Resistant Glass • Heavy Duty 316 SS Wetted Parts • Easily Adjustable, Self-Locking Micrometer... | |
| • 2 Year Warranty • One-Handed Operation • Ranges from 10 inH20 to 150 psi • Rugged, Water Resistant Case - NEMA-4/IP65 • Ranges for Differential, Gauge, and Absolute Measurements... | |
| • 2½" and 3½" Dials • Stem and Panel Mount Styles • Weather Resistant Stainless Steel Case • 316SS Wetted Parts • 1% FS Accuracy | |
| • A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches • ±0.25% of Span Terminal Point Accuracy • IP65 (NEMA 4) Weatherproof... | |
| • Capture Minimum and Maximum Readings • Now with Field Selectable Engineering Units • Zero with One-Touch • 316 Stainless Steel Wetted Parts • ±0.25% Test Gauge Accuracy • NEMA... | |
| • Dual Scales in PSI and BAR Standard • 63 mm (2½") and 100 mm (4") Dial Sizes • Back or Lower Mount Fittings • All Stainless Steel Construction • | |
| • Durable and Accurate Design • U-Clamp Mount • 2 1 /2 Inch Dials • For Use in a Wide Variety of Applications | |
| • Easy To Read 2½ inch Dial • Superior Performance With Vibration, Pulsation, Shock • Leakproof O-Ring Seal • Lower and Back Mounts | |
| • Economically Priced • Long Lasting Movement • Durable Construction • Stocked Ranges for Fast Delivery | |
| • Enhanced Value Versus Mechanical Gauges • 1/4% Full Scale Terminal Point Accuracy • 4 Digit Display with 1/2" High Digits • Backlight Feature for Enhanced Visibility • User Selectable... | |
| • Excellent Long Term Stability • All Stainless Steel Construction • NEMA 4 Cable or Connector Models • 0.4% Accuracy • Thin Film Design For High Reliability • Ideal for... | |
| • High Resolution to 0.001 inH2O • Low Range 0 to 1.999 inH2O, High Range 0 to 10.04 inH2O • Rugged, Water- Resistant Case • Measure Differential, Gage, or Vacuum... | |
| • NEMA-4X Enclosure • ±0.25% Test Gauge Accuracy • 316 Stainless Steel Wetted Parts • Easy-to-Read 3½ Digit LCD Display • Pressure or Vacuum Applications | |
| • Now with Selectable Engineering Units • Capture Minimum and Maximum Readings • Zero with One-Touch • 316 Stainless Steel Wetted Parts • ±0.25% Test Gauge Accuracy • Backlit Display... | |
| • Now with Selectable Engineering Units • Display Backlighting • Capture Minimum and Maximum Readings • Zero with One-Touch • 316 Stainless Steel Wetted Parts • ±0.25% Test Gauge Accuracy... | |
| • Pocket Size • Cleanable Thermistor Sensor for Repeat Accuracy • Single Switch Operation • Low Battery Indication • Color Coded LED Display • Built-in Hanger/Stand Support • Furnished with... | |
| • Reads Vacuum in 7 Units of Measure • Reads 12,000 to 0 microns 12 to 0 Torr • Auto Shut-off • Built in Hanger • Cleanable Sensor | |
| • Silicon on Sapphire Construction • Titanium Wetted Parts for Media Compatibility • 0.25% Accuracy • 4-20 mA Output is Compatible with Most PLC’s and Control Systems • High Operating... | |
| • Versatile, Easy-to-Use • High Accuracy ±0.2% FS • Multiple Pressure Scales, (See Ordering Table for range and Resolution) • Wet/Wet Models Available • Reading Hold Function • IP67 Sealed... |