OMEGA Engineering, Inc. Datasheets for pH Instruments
pH instruments are used to measure or monitor potential of hydrogen (pH) in a solution.
pH Instruments: Learn more
| Product Name | Notes |
|---|---|
| A new look, rugged ABS casing with sturdy knobs, and a reference chart for pH and temperature on the front panel make PHB-209 an ideal meter for all users. The... | |
| An upgraded version of our PHH-126, the PHH-127 has been designed to bring you the most advanced and most functional water tester in the market today. The PHH-127 has a... | |
| For versatility in the field or the laboratory, the PHH-60BMS/TDS and PHH80BMS/TDS feature the ability to make pH, conductivity and total dissolved solids measurements in one handheld instrument. The PHH-60B... | |
| OMEGA’sPHH-253-KIT is ideal for quick and accurate measurement of pH and mV either in the field or in the laboratory. Supplied as a compact and portable kit, the PHH-253-KIT is... | |
| Pocket-sized ISE meter for measuring chlorine directly in parts per million. It can also be used to display sample temperature or test for pH and ORP. The unit includes 100... | |
| The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can... | |
| The Model PHB-357 microprocessor-based , benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent... | |
| The model PHI-359 benchtop analyzer provides both ion concentration and pH measurements. In the ion measuring mode, the PHI-359 displays measurements in direct concentration values, eliminating the need for evaluating... | |
| The OMEGA® PHH-SD1 is innovative and easy to operate. What sets the PHH-SD1 apart from other pH/ORP meters is that it incorporates a real-time SD card data logger. The PHH-SD1... | |
| The PHH-103 is a portable, microprocessor-based temperature meter. Its rugged, splashproof housing makes it ideal for field applications. On its large, 2-line LCD, the PHH-103 can display pH/mV and temperature... | |
| The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your... | |
| The PHH-257-KIT is designed for field and laboratory measurement of pH. Supplied as a complete kit, the PHH-257-KIT is perfect for transporting to remote locations, keeping the equipment organized and... | |
| The PHH-37 is a portable pH/mV and temperature meter with an easy-to-read digital display. Its temperature compensation feature enables it to read solutions at various temperatures. Temperature compensation can be... | |
| The portable pH meter, PHH222 provides you with affordable, convenient solutions for basic pH or mV measurements. The OMEGA® PHH222 portable pH meter is easy to operate. Sensors are sold... | |
| With its built-in microprocessor, the PHB-600R precisely measures pH and mV in water solutions. This makes it suitable for laboratory, industrial, and manufacturing applications. | |
| • Microprocessor-Based for Fast and Accurate Measurement • Special Viewing Angle • IP67 Rated,Waterproof Housing • Large LCD—Displays pH, Conductivity and Temperature Simultaneously • 1-Keyboard Calibration • Automatic Temperature Compensation... |