OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX409-001DWU5V

Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet
Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX409-001DWU5V-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX409-001DWU5V-ND
Pressure Sensors, Transducers - Industrial 5880-PX409-001DWU5V-ND
HIGH ACCURACY PRESSURE TRANSDUCE

HIGH ACCURACY PRESSURE TRANSDUCE

Buy Now Datasheet
Pressure Sensor, Analogue, 1Psi, 30Vdc; Operating Pressure Max Omega - 30AC8262 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 1Psi, 30Vdc; Operating Pressure Max Omega
30AC8262
Pressure Sensor, Analogue, 1Psi, 30Vdc; Operating Pressure Max Omega 30AC8262
PRESSURE SENSOR, ANALOGUE, 1PSI, 30VDC; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 1PSI, 30VDC; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX409-001DWU5V-ND 30AC8262
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 1Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data