OMEGA Engineering, Inc. Pressure Transducer, 10Inch-H2O, Npt; Operating Pressure Max Omega PX409-10WCGI

Description
PRESSURE TRANSDUCER, 10INCH-H2O, NPT; Operating Pressure Max:10Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 10INCH-H2O, NPT; Operating Pressure Max:10Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 10Inch-H2O, Npt; Operating Pressure Max Omega - 19X7927 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 10Inch-H2O, Npt; Operating Pressure Max Omega
19X7927
Pressure Transducer, 10Inch-H2O, Npt; Operating Pressure Max Omega 19X7927
PRESSURE TRANSDUCER, 10INCH-H2O, NPT; Operating Pressure Max:10Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 10INCH-H2O, NPT; Operating Pressure Max:10Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7927
Product Name Pressure Transducer, 10Inch-H2O, Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220360-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Sensor ICs - 2584023 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
View Details
3 suppliers
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure transmitter - PU5401 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers