OMEGA Engineering, Inc. Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| • IP65 Rated • 316 Stainless Steel • Rugged Mineral Insulated Construction • Pt100 and Pt1000 Options Available • High Accuracy, with Pt100 Class A, 4-Wire Construction as Standard • | |
| 1/8" NPT SS fitting for installation into any standard pipe opening. Dual sensors standard for critical applications. | |
| 300 Series Stainless Steel Probe is 4.5" Long and 1/8" in Diameter with a Transition and Strain Relief Spring for Rugged Duty Liquid Immersion Use | |
| Connection Head Selection: PRTF-12 = Cast Iron Screw Top Head with Terminal Board PRTF-14 = Miniature Aluminum Screw Top Head with Terminal Board PRTF-18 = Flip Top Cast Aluminum Head... | |
| Note: These Sensors Require an M12 Extension Cable to Connect the Sensor To Your Instrumentation. A Partial List Of Our M12 Extension Cables is Included in the Ordering Table Below. | |
| RTD Single Sensor This RTD plug sensor is ideal for pressure vessel applications, pressurized containers and applications requiring a temperature sensor with an NPT mounting fitting. The single element design... | |
| Rugged High Impact Plastic Handle Made from the same material as professional football helmets, these rugged probe handles have strength and endurance built in for long life. The standard retractable... | |
| A general purpose RTD probe with transition style junction. Comes with 36" PFA coated lead wires. Standard probe lengths are 6, 12, 18, 24 inch. Standard diameters are 1/16, 1/8,... | |
| An economical handle probe with an easy-grip molded handle. It has a 3 conductor retractable cable that expands to 5 feet. Available in standard lengths of 12, 18 and 24". | |
| Custom made PFA coated RTD probes allow you to measure the temperatures of sulfuric, hydrochloric, nitric and chromic acids, as well as caustic compounds. Standard probes conform to the IEC... | |
| Omega's magnetic-mount temperature sensors are available with a wide range of lead wire insulations and terminations. See the Part Number Builder below for a list of cables and their maximum... | |
| Omega's new Wireless Industrial Thermocouple and RTD Probe Assemblies feature a complete, ready to install, pre-wired sensor and wireless transmitter package. Each battery powered wireless unit will transmit measurement back... | |
| OMEGA's platinum pt100 RTD temperature probe sensors are now available in 1/16" and 1.5 mm diameters for faster response times. | |
| OMEGAs VIPs (Veterinary Implantation Probes) are designed for continuous monitoring of animal rectal temperatures. Unique construction makes them flexible enough that they do not cause undue animal discomfort while inserted,... | |
| Precision RTD probes specialized for laboratory applications are available in 6 unique configurations to suite a variety of application needs. All units contain a 100 Ohm, Class A Platinum RTD... | |
| Replacement RTD probes are available in two configurations, either fixed length for direct immersion or spring loaded for use with thermowells (allows for good contact with bottom of thermowell). Each... | |
| The 3-A Approved OMEGA® PRS-TMM12 series transducers are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These transducers are manufactured with... | |
| The 3-A Approved OMEGA® PRS-S-M12 and PRS-H-M12 Series RTD Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors... | |
| The 3-A Approved OMEGA® PRS-S-NB9W and PRS-H-NB9W Series RTD Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors... | |
| The HDX-OTP handles are compatible with all PR-13 and PRTF-13 probes which include a standard sized quick disconnect connector (round pins). The handles are made of rugged die cast aluminum,... | |
| The large terminal block termination of the PR-15 is fitted with large pan head screw for easy termination. Capable of direct immersion up to the block, the PR-15 can easily... | |
| The OS151-USB Series measures temperatures from -40 to 1000°C (-40 to 1832ºF) accurately and consistently, with an outstanding response time of 240 mS. The 4 to 20 mA output is... | |
| The PR-21 RTD sensors are made with 316L Stainless Steel probes welded to 316L Stainless Steel housings for strength and corrosion resistance. The sensors include a 4-pin, M12 A-Coded male... | |
| The PRTFCU sensor can be customized to function like many of our immersion sensor designs such as the PRTF-10 Immersion Probe, PRTF-13 Quick Disconnect Probes, PRTF-12,14,18 or 19 Spring Loaded... | |
| The RTD-830 is designed for use as a surface temperature sensor. The aluminum housing allows for fast transfer of heat to/from the sensing element. The housing contains a clearance hole... | |
| The RTD-860 sensor is designed for easy installation into air ducts, laminar flow booths or other applications where temperature measurements must be taken through thin walls or structures. The sensor... | |
| The SA1-RTD is a surface temperature sensor that can be applied to most clean, dry surfaces. Just peel off the release sheet on the bottom of the sensor and the... | |
| The SA1-RTD surface-mount RTD temperature sensor mounts on flat or curved surfaces and provides Class A accuracy (See IEC 751 Class A/B Standard Tolerances Table, below) for critical temperature monitoring... | |
| These 100 ohm Class B Platinum sensors are available in 2 different mounting styles, the SA2C model for curved surfaces and the SA2F model for flat surfaces. The integral RTD... | |
| These general purpose 2" long sensors can be used in most liquid and air applications. When used in liquid environments, the epoxy-sealed end should not be immersed directly into the... | |
| These general purpose Platinum RTD probes contain Omega's DIN Platinum thin film RTD elements connected directly to a fiberglass insulated, fiberglass jacketed, stainless steel overbraided cable without the need for... | |
| These general purpose platinum RTD sensor probes contain Omega's Platinum thin film RTD elements connected directly to PFA insulated and jacketed cable without the need for extension wires or metal... | |
| These general purpose RTD probes contain Omega's DIN Platinum thin film platinum RTD elements connected directly to fiberglass insulated and jacketed cables without the need for extension wires or metal... | |
| These general purpose RTD probes contain Omega's DIN Platinum thin film RTD elements connected directly to fiberglass insulated and jacketed cables without the need for extension wires or metal transition... | |
| These RTD Probes are similar to our PRTF-10 immersion sensors except for the addition of a transition and strain relief spring. Manufactured with 100 ohm Class B DIN platinum thin... | |
| These RTD Probes are similar to our PRTF-10 sensors except for the addition of a transition fitting and strain relief spring. Manufactured with 100 ohm Class B DIN platinum thin... | |
| These RTD sensors are used extensively in plastic processing equipment and other rugged environments. These sensors are typically installed using the supplied 1/8NPT brass compression fitting, other fittings are available. | |
| These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removal are required. These sensors are installed using... | |
| These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removel are required. These sensors are installed using... | |
| These RTD sensors contain 100 ohm, Class B DIN Platinum thin film RTD elements with fiberglass insulated and jacketed cables and transition fittings with strain relief springs. This -BX model... | |
| These sensor designs incorporate spring loaded probes that insure that the probes are in intimate contact with the thermowell. This improves performance by providing a conductive path between the probe... | |
| These thin film platinum RTD probes are similar to our PRTF-10 sensors except for the addition of a transition fitting and strain relief spring. Manufactured with 100 ohm, Class B... | |
| This general purpose RTD probe transitions directly to 36" lead wires without the use of a metal transition fitting. This design makes for a more compact probe when space limitations... | |
| This immersion sensor has a closed ended stainless steel tube, 1/8NPT mounting fitting, 100 Ohm Class A DIN platinum element with PFA insulated & jacketed leads and miniature connector. Its... | |
| This Precision RTD probe, specialized for laboratory and industrial environments, features a 316 stainless steel tube housing ideal for air, gas and liquid immersion applications. The flanged style design has... | |
| This Pt100 RTD sensor is designed for use in sanitary or Clean-In-Place (CIP) applications where the use of a thermowell assembly is preferred over direct immersion sensors. The thermowell includes... | |
| This pt100 RTD sensor probe is designed to provide the ultimate in adaptability. Its 24" length can be reduced in the field by cutting off the required tube length using... | |
| This RTD probe assembly has a heavy duty 3-prong Omega "OTP" style connector for easy installation to extension cables, hand held meters or other instrumentation. The sheath can be simply... | |
| This RTD probe assembly has a miniature 3-prong Omega "MTP" style connector for easy connection to extension cables, hand held meters or other instrumentation. The sheath can be simply placed... | |
| This RTD probe assembly has a miniature 3-prong Omega "MTP" style connector for easy installation to extension cables, hand held meters or other instrumentation. The sheath can be simply placed... | |
| This RTD probe with pt100 ohm RTD has a heavy duty 3-prong Omega "OTP" style connnector for easy installation to extension cables, hand held meters or other instrumentation. The sheath... | |
| This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The length dimension includes a 1/2" thread allowance for use with thermowells... | |
| This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The RTD probe length dimension includes a 1/2" thread allowance for use... | |
| This Sanitary Temperature Sensor containes a PT100 Platinum RTD element and is designed for use in Food, Dairy, Beverage and BioPharmaceutical Clean-In-Place (CIP) type applications. The sensor includes a 1½"... | |
| This sensor incorporates a copper tip which provides an efficient way to thermally connect the sensing element to the process conditions to be measured. This becomes especially important in applications... | |
| Ultra-Precise temperature sensors provide accuracies far tighter than most other RTDs on the market. Using DIN Platinum elements selected for Class A, Class 1/3DIN or Class 1/10DIN accuracy, along with... | |
| This sensor includes a molded handle for easy hand-held use. The coiled extension cable extends to 5 feet (1.5 meters) in length with a 100 ohm Class B DIN platinum... | |
| IP65 Rated 316 Stainless Stee Rugged Mineral Insulated Construction Pt100 and Pt1000 Options Available High Accuracy, with Pt100 Class A, 4-Wire Construction as Standard Maximum Temperature: 500°C (932°F) Process, 125°C... |