OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX605-150GI

Description
THIN FILM PRESSURE TRANSDUCER, G
Request a Quote Datasheet
Description
THIN FILM PRESSURE TRANSDUCER, G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX605-150GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX605-150GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX605-150GI-ND
THIN FILM PRESSURE TRANSDUCER, G

THIN FILM PRESSURE TRANSDUCER, G

Buy Now Datasheet
Pressure Sensor, 150Psi, Gauge, Current; Operating Pressure Max Omega - 57AH6408 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 150Psi, Gauge, Current; Operating Pressure Max Omega
57AH6408
Pressure Sensor, 150Psi, Gauge, Current; Operating Pressure Max Omega 57AH6408
PRESSURE SENSOR, 150PSI, GAUGE, CURRENT; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:36VDC; Port Style:1/4" MNPT; Supply Current:3mA; Product Range:PX605 Series

PRESSURE SENSOR, 150PSI, GAUGE, CURRENT; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:36VDC; Port Style:1/4" MNPT; Supply Current:3mA; Product Range:PX605 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX605-150GI-ND 57AH6408
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 150Psi, Gauge, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details