OMEGA Engineering, Inc. Pressure Sensor, Analogue, 500Psi, 30Vdc; Operating Pressure Max Omega PX419-500GI

Description
PRESSURE SENSOR, ANALOGUE, 500PSI, 30VDC; Operating Pressure Max:500psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, ANALOGUE, 500PSI, 30VDC; Operating Pressure Max:500psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 500Psi, 30Vdc; Operating Pressure Max Omega - 30AC8326 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 500Psi, 30Vdc; Operating Pressure Max Omega
30AC8326
Pressure Sensor, Analogue, 500Psi, 30Vdc; Operating Pressure Max Omega 30AC8326
PRESSURE SENSOR, ANALOGUE, 500PSI, 30VDC; Operating Pressure Max:500psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 500PSI, 30VDC; Operating Pressure Max:500psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8326
Product Name Pressure Sensor, Analogue, 500Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH0025AMD2-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2067033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details