OMEGA Engineering, Inc. Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega PX633A2-300GI

Description
TRANSDUCER, GAUGE, 300PSI, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, GAUGE, 300PSI, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega - 32AH7891 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega
32AH7891
Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega 32AH7891
TRANSDUCER, GAUGE, 300PSI, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

TRANSDUCER, GAUGE, 300PSI, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 32AH7891
Product Name Transducer, Gauge, 300Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP276D1505 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details