OMEGA Engineering, Inc. Pressure Sensor, Analogue, 100Psi, 30Vdc; Operating Pressure Max Omega PX429-100GI

Description
PRESSURE SENSOR, ANALOGUE, 100PSI, 30VDC; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 100PSI, 30VDC; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 100Psi, 30Vdc; Operating Pressure Max Omega - 30AC8329 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 100Psi, 30Vdc; Operating Pressure Max Omega
30AC8329
Pressure Sensor, Analogue, 100Psi, 30Vdc; Operating Pressure Max Omega 30AC8329
PRESSURE SENSOR, ANALOGUE, 100PSI, 30VDC; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 100PSI, 30VDC; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Press Transducer, 100Psi, Gauge, Analog Rohs Compliant Omega - 69AJ0693 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 100Psi, Gauge, Analog Rohs Compliant Omega
69AJ0693
Press Transducer, 100Psi, Gauge, Analog Rohs Compliant Omega 69AJ0693
PRESS TRANSDUCER, 100PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

PRESS TRANSDUCER, 100PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Transmitters
Product Number 30AC8329 69AJ0693
Product Name Pressure Sensor, Analogue, 100Psi, 30Vdc; Operating Pressure Max Omega Press Transducer, 100Psi, Gauge, Analog Rohs Compliant Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Gauge
View Details
Pressure Sensors, Transducers - 39-D6F-PH0505AMD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Pressure Sensors, Transducers - Industrial - 1882-6038723-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details