OMEGA Engineering, Inc. Pressure Sensor, 60Psi, Gauge, 1/4; Operating Pressure Max Omega PX605-060GI

Description
PRESSURE SENSOR, 60PSI, GAUGE, 1/4"; Operating Pressure Max:60psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series
Description
PRESSURE SENSOR, 60PSI, GAUGE, 1/4"; Operating Pressure Max:60psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 60Psi, Gauge, 1/4; Operating Pressure Max Omega - 45T6969 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 60Psi, Gauge, 1/4; Operating Pressure Max Omega
45T6969
Pressure Sensor, 60Psi, Gauge, 1/4; Operating Pressure Max Omega 45T6969
PRESSURE SENSOR, 60PSI, GAUGE, 1/4"; Operating Pressure Max:60psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series

PRESSURE SENSOR, 60PSI, GAUGE, 1/4"; Operating Pressure Max:60psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 45T6969
Product Name Pressure Sensor, 60Psi, Gauge, 1/4; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP49T-05-12 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 232 psi (10.21 to 163 m H2O)
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details