OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX319-7.5KGI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX319-7.5KGI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX319-7.5KGI-ND
Pressure Sensors, Transducers - Industrial 5880-PX319-7.5KGI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 7500Psi, 30V; Operating Pressure Max Omega - 30AC8219 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 7500Psi, 30V; Operating Pressure Max Omega
30AC8219
Pressure Sensor, Analogue, 7500Psi, 30V; Operating Pressure Max Omega 30AC8219
PRESSURE SENSOR, ANALOGUE, 7500PSI, 30V; Operating Pressure Max:7500psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 7500PSI, 30V; Operating Pressure Max:7500psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site
Press Transducer, 7500Psi, Gauge, Analog Rohs Compliant Omega - 69AJ0672 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 7500Psi, Gauge, Analog Rohs Compliant Omega
69AJ0672
Press Transducer, 7500Psi, Gauge, Analog Rohs Compliant Omega 69AJ0672
PRESS TRANSDUCER, 7500PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

PRESS TRANSDUCER, 7500PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters
Product Number 5880-PX319-7.5KGI-ND 30AC8219 69AJ0672
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 7500Psi, 30V; Operating Pressure Max Omega Press Transducer, 7500Psi, Gauge, Analog Rohs Compliant Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10211857-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 750 psi (528 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1440-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers