OMEGA Engineering, Inc. Pressure Transducer, 0Psi, 1/4 In-18 Npt; Operating Pressure Max Omega PX409-005VI

Description
PRESSURE TRANSDUCER, 0PSI, 1/4 IN-18 NPT; Operating Pressure Max:0psi; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 0PSI, 1/4 IN-18 NPT; Operating Pressure Max:0psi; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 0Psi, 1/4 In-18 Npt; Operating Pressure Max Omega - 19X7897 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 0Psi, 1/4 In-18 Npt; Operating Pressure Max Omega
19X7897
Pressure Transducer, 0Psi, 1/4 In-18 Npt; Operating Pressure Max Omega 19X7897
PRESSURE TRANSDUCER, 0PSI, 1/4 IN-18 NPT; Operating Pressure Max:0psi; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 0PSI, 1/4 IN-18 NPT; Operating Pressure Max:0psi; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7897
Product Name Pressure Transducer, 0Psi, 1/4 In-18 Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH5050AMD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 309713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details