OMEGA Engineering, Inc. Pressure Sensor, Analogue, 0Psi, 10Vdc; Operating Pressure Max Omega PX409-015VV

Description
PRESSURE SENSOR, ANALOGUE, 0PSI, 10VDC; Operating Pressure Max:0psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:2mA; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 0PSI, 10VDC; Operating Pressure Max:0psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:2mA; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 0Psi, 10Vdc; Operating Pressure Max Omega - 30AC8277 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 0Psi, 10Vdc; Operating Pressure Max Omega
30AC8277
Pressure Sensor, Analogue, 0Psi, 10Vdc; Operating Pressure Max Omega 30AC8277
PRESSURE SENSOR, ANALOGUE, 0PSI, 10VDC; Operating Pressure Max:0psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:2mA; Product Range:PX409 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 0PSI, 10VDC; Operating Pressure Max:0psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:2mA; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8277
Product Name Pressure Sensor, Analogue, 0Psi, 10Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data