OMEGA Engineering, Inc. Press Trans, Absolute, 1000Psi, Current; Operating Pressure Max Omega PX459-1.0KAI

Description
PRESS TRANS, ABSOLUTE, 1000PSI, CURRENT; Operating Pressure Max:1000psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet
Description
PRESS TRANS, ABSOLUTE, 1000PSI, CURRENT; Operating Pressure Max:1000psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Trans, Absolute, 1000Psi, Current; Operating Pressure Max Omega - 57AH2966 - Newark, An Avnet Company
Chicago, IL, United States
Press Trans, Absolute, 1000Psi, Current; Operating Pressure Max Omega
57AH2966
Press Trans, Absolute, 1000Psi, Current; Operating Pressure Max Omega 57AH2966
PRESS TRANS, ABSOLUTE, 1000PSI, CURRENT; Operating Pressure Max:1000psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

PRESS TRANS, ABSOLUTE, 1000PSI, CURRENT; Operating Pressure Max:1000psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 57AH2966
Product Name Press Trans, Absolute, 1000Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-SP4001511XTMA1CT-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 14.5 to 203 psi (10.2 to 143 m H2O)
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details