OMEGA Engineering, Inc. Pressure Xmtr, 2000Psi, 1Port, 1/4; Operating Pressure Max Omega PX615-2KGI

Description
PRESSURE XMTR, 2000PSI, 1PORT, 1/4"; Operating Pressure Max:2000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX615 Series
Datasheet
Description
PRESSURE XMTR, 2000PSI, 1PORT, 1/4"; Operating Pressure Max:2000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX615 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Xmtr, 2000Psi, 1Port, 1/4; Operating Pressure Max Omega - 03K4972 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Xmtr, 2000Psi, 1Port, 1/4; Operating Pressure Max Omega
03K4972
Pressure Xmtr, 2000Psi, 1Port, 1/4; Operating Pressure Max Omega 03K4972
PRESSURE XMTR, 2000PSI, 1PORT, 1/4"; Operating Pressure Max:2000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX615 Series

PRESSURE XMTR, 2000PSI, 1PORT, 1/4"; Operating Pressure Max:2000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX615 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 03K4972
Product Name Pressure Xmtr, 2000Psi, 1Port, 1/4; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6042739-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - KP216H1416XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
E8Y-L Pressure Display - E8Y-L2Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers