OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX409-030A5V

Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet
Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX409-030A5V-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX409-030A5V-ND
Pressure Sensors, Transducers - Industrial 5880-PX409-030A5V-ND
HIGH ACCURACY PRESSURE TRANSDUCE

HIGH ACCURACY PRESSURE TRANSDUCE

Buy Now Datasheet
Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega - 30AC8280 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega
30AC8280
Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega 30AC8280
PRESSURE SENSOR, ANALOGUE, 30PSI, 30VDC; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 30PSI, 30VDC; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX409-030A5V-ND 30AC8280
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducers - 10218167-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-IWPT-G1002-00-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details