OMEGA Engineering, Inc. Strain Gauge, 120 Ohm, 3V, Ribbon Lead; Operating Pressure Max Omega SGD-2/120-XY11

Description
STRAIN GAUGE, 120 OHM, 3V, RIBBON LEAD; Operating Pressure Max:-; Sensor Output:-; Pressure Measurement Type:Gauge; Voltage Rating:3V; Port Style:-; Supply Current:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN GAUGE, 120 OHM, 3V, RIBBON LEAD; Operating Pressure Max:-; Sensor Output:-; Pressure Measurement Type:Gauge; Voltage Rating:3V; Port Style:-; Supply Current:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Gauge, 120 Ohm, 3V, Ribbon Lead; Operating Pressure Max Omega - 74T1168 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge, 120 Ohm, 3V, Ribbon Lead; Operating Pressure Max Omega
74T1168
Strain Gauge, 120 Ohm, 3V, Ribbon Lead; Operating Pressure Max Omega 74T1168
STRAIN GAUGE, 120 OHM, 3V, RIBBON LEAD; Operating Pressure Max:-; Sensor Output:-; Pressure Measurement Type:Gauge; Voltage Rating:3V; Port Style:-; Supply Current:-; Product Range:- RoHS Compliant: Yes

STRAIN GAUGE, 120 OHM, 3V, RIBBON LEAD; Operating Pressure Max:-; Sensor Output:-; Pressure Measurement Type:Gauge; Voltage Rating:3V; Port Style:-; Supply Current:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 74T1168
Product Name Strain Gauge, 120 Ohm, 3V, Ribbon Lead; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007141-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1642-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers