OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX409-005CG5V

Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet
Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX409-005CG5V-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX409-005CG5V-ND
Pressure Sensors, Transducers - Industrial 5880-PX409-005CG5V-ND
HIGH ACCURACY PRESSURE TRANSDUCE

HIGH ACCURACY PRESSURE TRANSDUCE

Buy Now Datasheet
Pressure Transducer, 5Psi, 1/4 In-18 Npt; Operating Pressure Max Omega - 19X7892 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 5Psi, 1/4 In-18 Npt; Operating Pressure Max Omega
19X7892
Pressure Transducer, 5Psi, 1/4 In-18 Npt; Operating Pressure Max Omega 19X7892
PRESSURE TRANSDUCER, 5PSI, 1/4 IN-18 NPT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 5PSI, 1/4 IN-18 NPT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX409-005CG5V-ND 19X7892
Product Name Pressure Sensors, Transducers - Industrial Pressure Transducer, 5Psi, 1/4 In-18 Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Compound
Signal Output Analog Voltage Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Transducers - 10214405-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details