PRESSURE TRANSDUCER, 100PSI, 1/4 IN-NPT; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 19X7938 |
| Product Name | Pressure Transducer, 100Psi, 1/4 In-Npt; Operating Pressure Max Omega |
| Device Category | Sensor or Transducer |