OMEGA Engineering, Inc. Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| • ±0.25% Accuracy • 316 SS Wetted Parts • Selectable Engineering Units • Selectable Auto Shutoff Times • Front Zero Function • Memory up to 6 Readings • 4-Digit Display... | |
| • 0.05, 0.10 and 0.25% FS Accuracy Models • 12 User-Selectable Units of Measure • Large 17 mm (0.66") Display with % of Range Bar Graph • All Stainless Steel... | |
| • 0.25% FS Accuracy • Monel Wetted Parts • Stem and Panel Mount • Mirrored Scale • 4½, 6, or 8½" Dial Sizes | |
| • 0.5% FS Accuracy • Ideal "Tool Box" Test Gauge • All Stainless Steel Construction | |
| • 0.5% FS Accuracy • PGH Gauge Ranges from 15 psi to 20,000 psi • Double-Strength Shatter-Resistant Glass • Heavy Duty 316 SS Wetted Parts • Easily Adjustable, Self-Locking Micrometer... | |
| • 10:1 Turndown • Zero Elevation or Suppression • Pushbutton Zero and Span Adjustment • Adjustable Damping • Linear or Square Root Output • Built-In LCD • CE Approved • | |
| • 2 Year Warranty • One-Handed Operation • Ranges from 10 inH20 to 150 psi • Rugged, Water Resistant Case - NEMA-4/IP65 • Ranges for Differential, Gauge, and Absolute Measurements... | |
| • 2½" and 3½" Dials • Stem and Panel Mount Styles • Weather Resistant Stainless Steel Case • 316SS Wetted Parts • 1% FS Accuracy | |
| • 4 Switching Outputs with Optional Analog Pressure Output • High Accuracy with Adjustable Deadband Individually Settable • Easy to Read LCD with Scalable Bar Graph • Capable of Switching... | |
| • 4-Digit Green Alphanumeric Display • Three-Outputs 2 Solid State Switches plus 1 Analog Output • 12 Bit A/D Converter • High Accuracy with Fully Adjustable Deadband • Pressure Control... | |
| • A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches • ±0.25% of Span Terminal Point Accuracy • IP65 (NEMA 4) Weatherproof... | |
| • Capture Minimum and Maximum Readings • Now with Field Selectable Engineering Units • Zero with One-Touch • 316 Stainless Steel Wetted Parts • ±0.25% Test Gauge Accuracy • NEMA... | |
| • Differential Input with 8 mm Tube Connectors • Water Resistant, IP67 Rated • Rugged Case with Protective Rubber Boot • Magnetic Attachment or Tilt Stand • Backlit Digital Display... | |
| • Dual Display and Dual Pressure Inputs • Displays Input 1, Input 2 or Differential Pressure • User Selectable Units, psi, mbar, inH2O and mmH2O • | |
| • Dual Scales in PSI and BAR Standard • 63 mm (2½") and 100 mm (4") Dial Sizes • Back or Lower Mount Fittings • All Stainless Steel Construction • | |
| • Dual Scales in PSI and BAR Standard • Economically Priced • 2.5% Full Scale Accuracy • 1½", 2", or 2½" Dial Faces • Center Back or Lower Mount Fittings... | |
| • Dual Scales in PSI and BAR • Economically Priced • 3-2-3% Full Scale Accuracy* • 1½", 2", 2½", or 3½" Dials (38, 50, 63, or 89 mm Dials) • | |
| • Durable and Accurate Design • U-Clamp Mount • 2 1 /2 Inch Dials • For Use in a Wide Variety of Applications | |
| • Easy To Read 2½ inch Dial • Corrosion-Resistant Bronze Diaphragm • 150% Overpressure Protection • Recalibration Screw on Dial • 2-1-2 ANSI Grade A Accuracy | |
| • Easy To Read 2½ inch Dial • Superior Performance With Vibration, Pulsation, Shock • Leakproof O-Ring Seal • Lower and Back Mounts | |
| • Economically Priced • Long Lasting Movement • Durable Construction • Stocked Ranges for Fast Delivery | |
| • Eight User-Selectable Units: psi, mbar, kg/cm2, mmHg, inHg, mH2O, inH2O, atm • Measures Up to ±2000 mbar (±29 psi) • Overpressure Protected to 2000 mbar (29 psi) • Auto... | |
| • Enhanced Value Versus Mechanical Gauges • 1/4% Full Scale Terminal Point Accuracy • 4 Digit Display with 1/2" High Digits • Backlight Feature for Enhanced Visibility • User Selectable... | |
| • Excellent Long Term Stability • All Stainless Steel Construction • NEMA 4 Cable or Connector Models • 0.4% Accuracy • Thin Film Design For High Reliability • Ideal for... | |
| • Gage, Absolute or Differential Ranges Available • User Selectable Engineering Units • High Accuracy, ±0.05% FS Standard with ±0.025% Optional • MIN/MAX Hold and Leak Test Functions • Programmable... | |
| • HART Protocol Ready • 20:1 Turndown • External Zero and Span • 0.20% Accuracy • Security Jumpers • Dual Compartment Housing (watertight electronics compartment) • Individually Characterized and Digitally... | |
| • Heavy Duty Construction • Double-Strength Shatter-Resistant Glass • 2-1-2% ANSI Grade A Accuracy | |
| • High Accuracy • Selectable Units of Measure • Selectable Relative or Sealed Measurement Reference • Easy to Use • Stainless Steel Wetted Parts • Long Battery Life • Auto... | |
| • High Resolution to 0.001 inH2O • Low Range 0 to 1.999 inH2O, High Range 0 to 10.04 inH2O • Rugged, Water- Resistant Case • Measure Differential, Gage, or Vacuum... | |
| • Low Cost • Portable & Simple to Use • Auto Zero Power • Backlight • High Resolution: 0.01"/0.1" WC (Water Column) • Tubing [60 cm (24")] and Fitting Included... | |
| • NEMA-4X Enclosure • ±0.25% Test Gauge Accuracy • 316 Stainless Steel Wetted Parts • Easy-to-Read 3½ Digit LCD Display • Pressure or Vacuum Applications | |
| • NEW RANGES! Sealed Gage, Compound Gage, Vacuum and, Barometric Ranges • 5-Point NIST Traceable Calibration Included • High 0.08% Accuracy on most Ranges • Selectable 4 to 20 mA,... | |
| • NIST Certification Included • High Accuracy +/- 0.10% Test Gauge • 316 Stainless Steel Wetted Parts • Easy-to-Read 3 1/2 Digit LCD Display • Rugged Aluminum Case • Three... | |
| • Now with Selectable Engineering Units • Capture Minimum and Maximum Readings • Zero with One-Touch • 316 Stainless Steel Wetted Parts • ±0.25% Test Gauge Accuracy • Backlit Display... | |
| • Now with Selectable Engineering Units • Display Backlighting • Capture Minimum and Maximum Readings • Zero with One-Touch • 316 Stainless Steel Wetted Parts • ±0.25% Test Gauge Accuracy... | |
| • POCKET TEST GAUGES WITH 3-INCH DIAL AND STAINLESS STEEL CASE • Accuracy 0.5% Full Scale • Ideal "Tool Box" Test Gauge • All Stainless Steel Construction • LOW PRESSURE... | |
| • Ranges from 1 to 10,000 psi • High Accuracy ±0.1% FS • Sixteen Pressure Scales, Including User Defined Scale • Wet/Wet Models Available • Rugged Lightweight Design • °F... | |
| • RS232 Digital Communications Standard • Data Logging for up to 8500 Data Pointswith Optional Software • Very High Accuracy: ±0.05% FS • NIST Traceable Calibration Certificate Included • Temperature... | |
| • Silicon on Sapphire Construction • Titanium Wetted Parts for Media Compatibility • 0.25% Accuracy • 100 mV Bridge Output is Compatible with Most Strain Gage Instrumentation • High Operating... | |
| • Silicon on Sapphire Construction • Titanium Wetted Parts for Media Compatibility • 0.25% Accuracy • 4-20 mA Output is Compatible with Most PLC’s and Control Systems • High Operating... | |
| • Unique Local Plug-on Display • Designed for the PX4200 Series Pressure Transducers • Switching Setpoint - PM1001 only | |
| • Versatile, Easy-to-Use • High Accuracy ±0.2% FS • Multiple Pressure Scales, (See Ordering Table for range and Resolution) • Wet/Wet Models Available • Reading Hold Function • IP67 Sealed... |