OMEGA Engineering, Inc. Pressure Sensor, 350Bar, Gauge, Current; Operating Pressure Max Omega PXM359-350GI

Description
PRESSURE SENSOR, 350BAR, GAUGE, CURRENT; Operating Pressure Max:350bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:PXM359 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 350BAR, GAUGE, CURRENT; Operating Pressure Max:350bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:PXM359 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 350Bar, Gauge, Current; Operating Pressure Max Omega - 72Y1779 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 350Bar, Gauge, Current; Operating Pressure Max Omega
72Y1779
Pressure Sensor, 350Bar, Gauge, Current; Operating Pressure Max Omega 72Y1779
PRESSURE SENSOR, 350BAR, GAUGE, CURRENT; Operating Pressure Max:350bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:PXM359 Series RoHS Compliant: Yes

PRESSURE SENSOR, 350BAR, GAUGE, CURRENT; Operating Pressure Max:350bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:PXM359 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 72Y1779
Product Name Pressure Sensor, 350Bar, Gauge, Current; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10214492-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details