OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX319-300GI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX319-300GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX319-300GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX319-300GI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 300Psi, 30Vdc; Operating Pressure Max Omega - 30AC8212 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 300Psi, 30Vdc; Operating Pressure Max Omega
30AC8212
Pressure Sensor, Analogue, 300Psi, 30Vdc; Operating Pressure Max Omega 30AC8212
PRESSURE SENSOR, ANALOGUE, 300PSI, 30VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 300PSI, 30VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX319-300GI-ND 30AC8212
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 300Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2691913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Absolute, Gauge, Differential
Media Liquid; Gas; Gas, Liquid, Vapors
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details