OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX605-100GI

Description
THIN FILM PRESSURE TRANSDUCER, G
Request a Quote Datasheet
Description
THIN FILM PRESSURE TRANSDUCER, G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX605-100GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX605-100GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX605-100GI-ND
THIN FILM PRESSURE TRANSDUCER, G

THIN FILM PRESSURE TRANSDUCER, G

Buy Now Datasheet
Pressure Transducer, 100Psi, Current; Operating Pressure Max Omega - 13J0592 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 100Psi, Current; Operating Pressure Max Omega
13J0592
Pressure Transducer, 100Psi, Current; Operating Pressure Max Omega 13J0592
PRESSURE TRANSDUCER, 100PSI, CURRENT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX606 Series

PRESSURE TRANSDUCER, 100PSI, CURRENT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX606 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX605-100GI-ND 13J0592
Product Name Pressure Sensors, Transducers - Industrial Pressure Transducer, 100Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Transducers - 10206330-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6055045-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details