OMEGA Engineering, Inc. Datasheets for Rotameters
Rotameters are typically tapered glass tubes positioned vertically in the fluid flow. A float within the tube rides upward in relation to the amount of flow.
Rotameters: Learn more
| Product Name | Notes |
|---|---|
| Designed for direct read flow rates, the FLD Series rotameter is a precision instrument embodying the inherent simplicity, versatility and economy of the classical rotameter. It is particularly suitable for... | |
| FL-1300 series rotameters are supplied with an easy-to-read 65 mm (2.6") scale. The FL1400 series features a large, easy-to-read 150 mm (5.9") scale, with correlation charts for air and water... | |
| FL-5000 series rotameters are supplied standard with a 9-turn cartridge valve. Optionally available are units without a valve or with a 16-turn non-rising stem precision valve. | |
| FL4000 OEM-style acrylic rotameters are precisely machined from rugged, solid acrylic blocks for superb durability. They are available in 50 mm, 75 mm, 127 mm, and 250 mm scale lengths... | |
| FL7000 OEM-style rotameters are precisely machined from solid acrylic blocks. They are available in 50, 75, 100, 127, and 250 mm scale lengths (1.97, 2.96, 5, 3.94, and 9.85") and... | |
| Incorporating traditional variable area precision glass technology, these rugged PTFE flow meters offer accurate and economical solutions to medium flow range measurements. FLD1000/FLD2000 are designed with unique rotatable scales of... | |
| Made entirely of PTFE, PFA, and PCTFE, the Model FL-10 liquid flow meter is excellent for high-purity flow measurement applications or use with corrosive liquids. These flowmeters are available with... | |
| OMEGA ® FL-1600 industrial flowmeters are designed for high accuracy industrial uses. They feature dowel-pin, side plate construction and externally adjustable packing glands for use in industrial piping systems. | |
| OMEGA ® FL-75 flowmeters combine shatter resistant, non-glass construction and laboratory precision accuracy at an economical price. | |
| OMEGA FL-1500 flow meters combine 2% accuracy and side plate construction at an economical price. These flowmeters feature glass and 316 stainless steel construction, with aluminum side plates and acrylic... | |
| OMEGA’s multi-tube rotameters are convenient for applications where up to six streams of liquids or gases are to be metered in individual channels. Flow pattern B represents multiple inlets manifolded... | |
| The 150 mm High/Low Alarm Flow Meter with Optical Sensor Switch is a noninvasive means for detection of a HI or LOW flow. This sensor is ideal for signaling an... | |
| The FL-1200 flowmeters provide a low-cost means of flow rate indication. They are designed for applications where precise accuracy requirements for metering are not imperative. These meters are ideal for... | |
| The FL-2000 Series offers a wide variety of precision flowmeters for use in medical, industrial, chemical, and laboratory applications at an economical price. Units are available with or without valves. | |
| The FL-2500 Series direct read rotometer kits offer versatility at a low cost. Each kit includes seven interchangeable direct read scales for air, water, Argon, CO2, Helium, Nitrogen and Oxygen. | |
| The FL-3000 and FL-3100 Series flowmeters are designed for applications which involve corrosive or ultra-pure fluids. The meters are equipped with built-in PTFE needle valves with Kel-F, borosilicate glass, sapphire,... | |
| The FL46300 Series of liquid in-line flow meters offer individual, handmade quality, combined with excellent accuracy and repeatability. These flowmeters are machined of high quality acrylic rod stock, carefully polished... | |
| The FLD100 Heavy-duty flowmeters are fully enclosed in a brushed stainless steel case. Ideal for industrial applications with flow rates up to 116 GPM and 250 SCFM. Used with industrial... | |
| The OMEGA® precision variable-area rotameters for air, water, and gases have up to ±2% of full scale accuracy and 0.25% of full scale repeatability. These units feature an easy-to-read millimeter... | |
| The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale... | |
| This rugged direct-reading flowmeter monitors air flowrates to determine optimum performance, flow regulator settings, or pneumatic system performance. It is intended for use in mobile or industrial pneumatic systems as... | |
| To blend two or three gases in homogeneous infinitely variable concentrations, directly at the end use point, these rotameters are unsurpassed in convenience and economy. Gas proportioning rotameters pay for... | |
| • NIST Calibration Available • Union Ends to Simplify Installation and Maintenance • Chemical- and Break-Resistant Metering Tube • See-Through, Detachable Direct Reading Scale (GPM Water) • Vertical In-Line Connections... | |
| • Shielded for pressurized systems • Panel mounting design • Non-rising stem needle valve • Compact, 65mm scale • Easy-to-read 150mm scale |