OMEGA Engineering, Inc. Pressure Sensor, Analogue, 250Psi, 30Vdc; Operating Pressure Max Omega PX419-250GI

Description
PRESSURE SENSOR, ANALOGUE, 250PSI, 30VDC; Operating Pressure Max:250psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 250PSI, 30VDC; Operating Pressure Max:250psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 250Psi, 30Vdc; Operating Pressure Max Omega - 30AC8323 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 250Psi, 30Vdc; Operating Pressure Max Omega
30AC8323
Pressure Sensor, Analogue, 250Psi, 30Vdc; Operating Pressure Max Omega 30AC8323
PRESSURE SENSOR, ANALOGUE, 250PSI, 30VDC; Operating Pressure Max:250psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 250PSI, 30VDC; Operating Pressure Max:250psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8323
Product Name Pressure Sensor, Analogue, 250Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209339-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1502-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential; Gauge
Signal Output Analog Current
View Details
3 suppliers