OMEGA Engineering, Inc. Pressure Sensor, 150Psi, Gauge, 1/4; Operating Pressure Max Omega PX615-150GI

Description
PRESSURE SENSOR, 150PSI, GAUGE, 1/4"; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX615 Series
Description
PRESSURE SENSOR, 150PSI, GAUGE, 1/4"; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX615 Series

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 150Psi, Gauge, 1/4; Operating Pressure Max Omega - 57AH6582 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 150Psi, Gauge, 1/4; Operating Pressure Max Omega
57AH6582
Pressure Sensor, 150Psi, Gauge, 1/4; Operating Pressure Max Omega 57AH6582
PRESSURE SENSOR, 150PSI, GAUGE, 1/4"; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX615 Series

PRESSURE SENSOR, 150PSI, GAUGE, 1/4"; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX615 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 57AH6582
Product Name Pressure Sensor, 150Psi, Gauge, 1/4; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P3TCP/1000bar - 1-P3TCP/1000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensor with analog display - PG2409 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers
Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP49T-05-12 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 232 psi (10.21 to 163 m H2O)
View Details