OMEGA Engineering, Inc. Pressure Transducer, 150Psi, 1/4 In Npt; Operating Pressure Max Omega PX409-150GV-XL

Description
PRESSURE TRANSDUCER, 150PSI, 1/4 IN NPT; Operating Pressure Max:150psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:5mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 150PSI, 1/4 IN NPT; Operating Pressure Max:150psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:5mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 150Psi, 1/4 In Npt; Operating Pressure Max Omega - 19X7943 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 150Psi, 1/4 In Npt; Operating Pressure Max Omega
19X7943
Pressure Transducer, 150Psi, 1/4 In Npt; Operating Pressure Max Omega 19X7943
PRESSURE TRANSDUCER, 150PSI, 1/4 IN NPT; Operating Pressure Max:150psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:5mA; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 150PSI, 1/4 IN NPT; Operating Pressure Max:150psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:5mA; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7943
Product Name Pressure Transducer, 150Psi, 1/4 In Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducers - 10216841-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1452-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers