OMEGA Engineering, Inc. Sensor, Pressure, 17.2Bar, 1/4 In-18 Npt; Operating Pressure Max Omega PX429-250A5V/N

Description
SENSOR, PRESSURE, 17.2BAR, 1/4 IN-18 NPT; Operating Pressure Max:17.2bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
SENSOR, PRESSURE, 17.2BAR, 1/4 IN-18 NPT; Operating Pressure Max:17.2bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Pressure, 17.2Bar, 1/4 In-18 Npt; Operating Pressure Max Omega - 32T2186 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Pressure, 17.2Bar, 1/4 In-18 Npt; Operating Pressure Max Omega
32T2186
Sensor, Pressure, 17.2Bar, 1/4 In-18 Npt; Operating Pressure Max Omega 32T2186
SENSOR, PRESSURE, 17.2BAR, 1/4 IN-18 NPT; Operating Pressure Max:17.2bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

SENSOR, PRESSURE, 17.2BAR, 1/4 IN-18 NPT; Operating Pressure Max:17.2bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 32T2186
Product Name Sensor, Pressure, 17.2Bar, 1/4 In-18 Npt; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L2C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - AP2 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details