OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX605-500GI

Description
THIN FILM PRESSURE TRANSDUCER, G
Request a Quote Datasheet
Description
THIN FILM PRESSURE TRANSDUCER, G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX605-500GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX605-500GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX605-500GI-ND
THIN FILM PRESSURE TRANSDUCER, G

THIN FILM PRESSURE TRANSDUCER, G

Buy Now Datasheet
Pressure Xmtr, 500Psi, 1Port, 1/4; Operating Pressure Max Omega - 07R8202 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Xmtr, 500Psi, 1Port, 1/4; Operating Pressure Max Omega
07R8202
Pressure Xmtr, 500Psi, 1Port, 1/4; Operating Pressure Max Omega 07R8202
PRESSURE XMTR, 500PSI, 1PORT, 1/4"; Operating Pressure Max:500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series

PRESSURE XMTR, 500PSI, 1PORT, 1/4"; Operating Pressure Max:500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX605-500GI-ND 07R8202
Product Name Pressure Sensors, Transducers - Industrial Pressure Xmtr, 500Psi, 1Port, 1/4; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 11025789-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details