OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX409-030GUSBH

Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet
Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX409-030GUSBH-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX409-030GUSBH-ND
Pressure Sensors, Transducers - Industrial 5880-PX409-030GUSBH-ND
HIGH ACCURACY PRESSURE TRANSDUCE

HIGH ACCURACY PRESSURE TRANSDUCE

Buy Now Datasheet
Pressure Sensor, Usb O/p, Digital, 30Psi; Operating Pressure Max Omega - 30AC8283 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Usb O/p, Digital, 30Psi; Operating Pressure Max Omega
30AC8283
Pressure Sensor, Usb O/p, Digital, 30Psi; Operating Pressure Max Omega 30AC8283
PRESSURE SENSOR, USB O/P, DIGITAL, 30PSI; Operating Pressure Max:30psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

PRESSURE SENSOR, USB O/P, DIGITAL, 30PSI; Operating Pressure Max:30psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

Supplier's Site
Press Transducer, 30Psi, Gauge, Digital Rohs Compliant Omega - 69AJ0680 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 30Psi, Gauge, Digital Rohs Compliant Omega
69AJ0680
Press Transducer, 30Psi, Gauge, Digital Rohs Compliant Omega 69AJ0680
PRESS TRANSDUCER, 30PSI, GAUGE, DIGITAL ROHS COMPLIANT: YES

PRESS TRANSDUCER, 30PSI, GAUGE, DIGITAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters
Product Number 5880-PX409-030GUSBH-ND 30AC8283 69AJ0680
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Usb O/p, Digital, 30Psi; Operating Pressure Max Omega Press Transducer, 30Psi, Gauge, Digital Rohs Compliant Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute; Gauge Gauge; Gauge
Features Temperature Compensated
Working Pressure Range 30 psi (21.11 m H2O) ? to 30 psi (? to 21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221122-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum (optional feature)
View Details
Pressure Sensors - 2133349 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details