OMEGA Engineering, Inc. Datasheets for Thermostats
Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.
Thermostats: Learn more
| Product Name | Notes |
|---|---|
| SA Series Features Must Be Firmly Mounted to Heated Surface Temperature differential of approximately 3 to 11C (5 to 20F) depending on rate of temperature change, location, mounting, etc. Slow... | |
| Normally Closed: Thermostat opens at temperature rise. Comes with a red module. Normally Open: Thermostat closes at temperature rise. Comes with a blue module. | |
| The ZR011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Both thermostats offer wide adjustment ranges and are color coded for easy function... | |
| Thermostat "NC" (Normally Closed): Thermostat opens at temperature. Comes with a RED temperature dial. Thermostat "NO" (Normally Open): Thermostat closes at temperature rise. Comes with a BLUE temperature dial. | |
| These models add a weatherresistant enclosure (AR-LT series) or an explosion-proof enclosure (AREP series) to the AR Series shown in the P Section. With the exception of the enclosure type,... | |
| These thermostats use sensitive bulbs that can be used in confined locations. Styles 4 and 5 bulbs are designed for inserting in drilled holes in platens and dies or for... |