OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX319-030A5V

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX319-030A5V-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX319-030A5V-ND
Pressure Sensors, Transducers - Industrial 5880-PX319-030A5V-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega - 30AC8183 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega
30AC8183
Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega 30AC8183
PRESSURE SENSOR, ANALOGUE, 30PSI, 30VDC; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 30PSI, 30VDC; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site
Press Transducer, 30Psi, Absol, Analog Rohs Compliant Omega - 69AJ0658 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 30Psi, Absol, Analog Rohs Compliant Omega
69AJ0658
Press Transducer, 30Psi, Absol, Analog Rohs Compliant Omega 69AJ0658
PRESS TRANSDUCER, 30PSI, ABSOL, ANALOG ROHS COMPLIANT: YES

PRESS TRANSDUCER, 30PSI, ABSOL, ANALOG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters
Product Number 5880-PX319-030A5V-ND 30AC8183 69AJ0658
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega Press Transducer, 30Psi, Absol, Analog Rohs Compliant Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH5050AD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1260229 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range -14.5 psi (-10.21 m H2O)
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details