OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX319-150GI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX319-150GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX319-150GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX319-150GI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 150Psi, 30Vdc; Operating Pressure Max Omega - 30AC8199 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 150Psi, 30Vdc; Operating Pressure Max Omega
30AC8199
Pressure Sensor, Analogue, 150Psi, 30Vdc; Operating Pressure Max Omega 30AC8199
PRESSURE SENSOR, ANALOGUE, 150PSI, 30VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 150PSI, 30VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Press Transducer, 150Psi, Gauge, Analog Rohs Compliant Omega - 69AJ0664 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 150Psi, Gauge, Analog Rohs Compliant Omega
69AJ0664
Press Transducer, 150Psi, Gauge, Analog Rohs Compliant Omega 69AJ0664
PRESS TRANSDUCER, 150PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

PRESS TRANSDUCER, 150PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters
Product Number 5880-PX319-150GI-ND 30AC8199 69AJ0664
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 150Psi, 30Vdc; Operating Pressure Max Omega Press Transducer, 150Psi, Gauge, Analog Rohs Compliant Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Air Differential Pressure Sensor - HPT701 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Device Category Sensor
Measurement Type Differential
Signal Output Analog Voltage; Analog Current; RS232/485; 4-20mA;0-5V;0-10 V;0.5-4.5V;RS485 Modbus RTU
View Details
Pressure Sensors, Transducers - KP215F1701XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - IPSU-G4002-3-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details