OMEGA Engineering, Inc. Pressure Transducer, 812.799Mm-Hg, Npt; Operating Pressure Max Omega PX409-16B5V

Description
PRESSURE TRANSDUCER, 812.799MM-HG, NPT; Operating Pressure Max:812.799mm-Hg; Sensor Output:Voltage; Pressure Measurement Type:Barometric; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 SeriesRoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 812.799MM-HG, NPT; Operating Pressure Max:812.799mm-Hg; Sensor Output:Voltage; Pressure Measurement Type:Barometric; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 SeriesRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 812.799Mm-Hg, Npt; Operating Pressure Max Omega - 19X7945 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 812.799Mm-Hg, Npt; Operating Pressure Max Omega
19X7945
Pressure Transducer, 812.799Mm-Hg, Npt; Operating Pressure Max Omega 19X7945
PRESSURE TRANSDUCER, 812.799MM-HG, NPT; Operating Pressure Max:812.799mm-Hg; Sensor Output:Voltage; Pressure Measurement Type:Barometric; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 SeriesRoHS Compliant: No

PRESSURE TRANSDUCER, 812.799MM-HG, NPT; Operating Pressure Max:812.799mm-Hg; Sensor Output:Voltage; Pressure Measurement Type:Barometric; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 SeriesRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7945
Product Name Pressure Transducer, 812.799Mm-Hg, Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Board Mount Pressure Sensors - 1011435-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0500 psi (0.0352 m H2O)
View Details
Pressure Transmitter, 48 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9846 - Newark, An Avnet Company
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details