DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
270
280
290
300
310
320
330
331
332
333
334
335
336
337
338
339
340
341
342
350
360
370
380
390
400
417
| Product Name | Notes |
|---|---|
| 1-LINE 22V 16.9A TVS DO-214AA(SM | |
| 1-LINE 24V 15.5A TVS DO-214AA(SM | |
| 1-LINE 26V 14.3A TVS DO-214AA(SM | |
| 15.4A 38.9V 26.7V 24V SMB(DO-214 | |
| 20V 22.2V 18.5A 600W 32.4VSMB | |
| 24.4V 35.5V 16.9A 22V 600WSMB | |
| 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMB | |
| 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount SMB | |
| 32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 32V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 337V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 337V Clamp 1.8A Ipp Tvs Diode Surface Mount SMB | |
| 34.02V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 340V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 35.1V Clamp 17.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMB | |
| 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 35.8V Clamp 16.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 35.8V Clamp 16.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 356V Clamp 1.69A Ipp Tvs Diode Surface Mount SMB | |
| 356V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 356V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 356V Clamp 1.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 356V Clamp 1.7A Ipp Tvs Diode Surface Mount SMB | |
| 37.28V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 373.8V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 38.4V Clamp 15.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMB | |
| 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 38.9V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 38.9V Clamp 16A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 39.4V Clamp 15.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 39.4V Clamp 15.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 40.85V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 405V Clamp 1.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 405V Clamp 1.5A Ipp Tvs Diode Surface Mount SMB | |
| 41.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 42.1V 26V 28.9V 14.3A 600WSMB | |
| 42.1V Clamp 14.25A Ipp Tvs Diode Surface Mount SMB | |
| 42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount SMB | |
| 42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount SMB | |
| 42.1V Clamp 14.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 42.1V Clamp 14.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 43V Clamp 14A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 43V Clamp 14A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 44.21V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB | |
| 45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 46.6V Clamp 12.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 46.6V Clamp 12.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 47.67V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| BI-POLARVRWM24VVC38. 9VSMB | |
| Clamp Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| IC | |
| PPPM 600W; VRWM 20V; VBR MIN 22. | |
| PPPM 600W; VRWM 22V; VBR MIN 24. | |
| PPPM 600W; VRWM 24V; VBR MIN 26. | |
| TVS 600W 250V 5% BI DO-214AA TR1 | |
| TVS 600W 250V 5%UNI DO-214AA TR1 | |
| TVS DIODE 20VWM 32.4VC DO214AA | |
| TVS DIODE 20VWM 32.4VC SMB | |
| TVS DIODE 20VWM 35.8VC DO214AA | |
| TVS DIODE 210VWM 340VC DO214AA | |
| TVS DIODE 220VWM 356VC DO214AA | |
| TVS DIODE 220VWM 356VC SMB | |
| TVS DIODE 22VWM 35.5VC DO214AA | |
| TVS DIODE 22VWM 39.4VC DO214AA | |
| TVS DIODE 24VWM 38.9VC DO214AA | |
| TVS DIODE 24VWM 38.9VC SMB | |
| TVS DIODE 24VWM 43VC DO214AA | |
| TVS DIODE 250VWM 405VC DO214AA | |
| TVS DIODE 250VWM 405VC SMB | |
| TVS DIODE 26VWM 42.1VC DO214AA | |
| TVS DIODE 26VWM 42.1VC SMA | |
| TVS DIODE 26VWM 42.1VC SMB | |
| TVS DIODE 26VWM 46.6VC DO214AA | |
| TVS DIODE 28VWM 50VC DO214AA | |
| TVS SURF MT DO214AA - SMBJ20CA 3 | |
| TVS SURF MT DO214AA - SMBJ22A 3K | |
| TVS SURF MT DO214AA - SMBJ22CA 3 | |
| TVS SURF MT DO214AA - SMBJ24A 3K | |
| TVS SURF MT DO214AA - SMBJ24CA 3 | |
| TVS SURF MT DO214AA - SMBJ26A 3K | |
| TVS SURF MT DO214AA - SMBJ26CA 3 | |
| TVS SURF MT DO214AA SMBJ220A | |
| TVS SURF MT DO214AA SMBJ220CA | |
| TVS, BI-DIR, 600W, 24V, DO-214AA | |
| TVS, BI-DIR, 600W, 250V, DO-214A |
| << Prev | Next >> |